ORION Fans DC Brushless Fans (BLDC) OD8020-24HB

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD8020-24HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD8020-24HB-ND
DC Brushless Fans (BLDC) OD8020-24HB-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8020-24HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8020-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8020-24HB
FAN AXIAL 80X20MM 24VDC WIRE

FAN AXIAL 80X20MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7761 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7761
Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7761
AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:36dB; Power Rating:2.9W; Rated Speed:3400rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:36dB; Power Rating:2.9W; Rated Speed:3400rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8020-24HB-ND OD8020-24HB 36AJ7761
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 80Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-06025BHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details