Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
ORION FANS
OD8020-12HHSS5 -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
ORION Fans
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8020-12HHSS5
Description
FAN AXIAL 80X20MM 12VDC WIRE
Shenzhen Shengyu Electronics Technology Limited
Done
Description
FAN AXIAL 80X20MM 12VDC WIRE
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8020-12HHSS5
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8020-12HHSS5
FAN AXIAL 80X20MM 12VDC WIRE
FAN AXIAL 80X20MM 12VDC WIRE
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Electronic Cooling Fans
Product Number
OD8020-12HHSS5
Product Name
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Nominal Voltage
12 volts
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
FAD1-06025BBHW13-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
Rosenberg USA
Backward Curved Fan
UNO102710
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10800 SCFM (18357 m³/hr)
Maximum Sound Level
86 dbA
View Details
Pelonis Technologies, Inc.
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan
C6025L12BPLP1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level
25.7 dbA
View Details
STEGO
Heater, Fan With Thermostat, 230 V, 950 W, 99 Mm, 160 Mm, 182 Mm, 3.898 Rohs Compliant Stego
13051.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details