ORION Fans DC Brushless Fans (BLDC) OD8015-12HB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1250-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1250-ND
DC Brushless Fans (BLDC) 1053-1250-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 30Cfm, 33Db, 0.18A, 12V; Supply Voltage Vdc Orion Fans - 89AH2603 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 30Cfm, 33Db, 0.18A, 12V; Supply Voltage Vdc Orion Fans
89AH2603
Axial Fan, Ball, 30Cfm, 33Db, 0.18A, 12V; Supply Voltage Vdc Orion Fans 89AH2603
AXIAL FAN, BALL, 30CFM, 33DB, 0.18A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 30CFM, 33DB, 0.18A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 80 x 80 mm; 15 mm; 12 VDC; 30 CFM (Max.); 33 dBA; Ball; 0.19 A; 3200 RPM - 70103611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 x 80 mm; 15 mm; 12 VDC; 30 CFM (Max.); 33 dBA; Ball; 0.19 A; 3200 RPM
70103611
Fan; 80 x 80 mm; 15 mm; 12 VDC; 30 CFM (Max.); 33 dBA; Ball; 0.19 A; 3200 RPM 70103611
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 12VDC, 30CFM, 0.18A, 33dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 80x15mm, 12VDC, 30CFM, 0.18A, 33dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12HB
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site
FAN DC 80X15 12V BALL, 30cfm - OD8015-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 12V BALL, 30cfm
OD8015-12HB
FAN DC 80X15 12V BALL, 30cfm OD8015-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1250-ND 89AH2603 70103611 OD8015-12HB OD8015-12HB OD8015-12HB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 30Cfm, 33Db, 0.18A, 12V; Supply Voltage Vdc Orion Fans Fan; 80 x 80 mm; 15 mm; 12 VDC; 30 CFM (Max.); 33 dBA; Ball; 0.19 A; 3200 RPM DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 80X15 12V BALL, 30cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 SCFM (50.99 m³/hr) 30 SCFM (50.99 m³/hr) 31 SCFM (52.69 m³/hr) 30 SCFM (50.99 m³/hr) 30 SCFM (50.99 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr) 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 33 dbA 33 dbA 33 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details