ORION Fans DC Brushless Fans (BLDC) OD6025-48MBXE

Description
FAN AXIAL 60X25MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 60X25MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-48MBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-48MBXE-ND
DC Brushless Fans (BLDC) 1053-OD6025-48MBXE-ND
FAN AXIAL 60X25MM 48VDC WIRE

FAN AXIAL 60X25MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 60Mm, 6750Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans - 47AK2971 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 60Mm, 6750Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans
47AK2971
Dc Fan, Ball, 60Mm, 6750Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans 47AK2971
DC FAN, BALL, 60MM, 6750RPM, 48V, 0.15A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:56.1dBA; Power Rating:6.1W; IP Rating:

DC FAN, BALL, 60MM, 6750RPM, 48V, 0.15A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:56.1dBA; Power Rating:6.1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-48MBXE-ND 47AK2971
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 60Mm, 6750Rpm, 48V, 0.15A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 45 SCFM (76.49 m³/hr) 45 SCFM (76.49 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 56.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details