ORION Fans DC Brushless Fans (BLDC) OD6025-48HBXE

Description
FAN AXIAL 60X25MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 60X25MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-48HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-48HBXE-ND
DC Brushless Fans (BLDC) 1053-OD6025-48HBXE-ND
FAN AXIAL 60X25MM 48VDC WIRE

FAN AXIAL 60X25MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 60Mm, 7515Rpm, 48V, 0.2A; Supply Voltage Vdc Orion Fans - 47AK2968 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 60Mm, 7515Rpm, 48V, 0.2A; Supply Voltage Vdc Orion Fans
47AK2968
Dc Fan, Ball, 60Mm, 7515Rpm, 48V, 0.2A; Supply Voltage Vdc Orion Fans 47AK2968
DC FAN, BALL, 60MM, 7515RPM, 48V, 0.2A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49CFM; Noise Rating:63.1dBA; Power Rating:7.2W; IP Rating:

DC FAN, BALL, 60MM, 7515RPM, 48V, 0.2A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:49CFM; Noise Rating:63.1dBA; Power Rating:7.2W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-48HBXE-ND 47AK2968
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 60Mm, 7515Rpm, 48V, 0.2A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 49 SCFM (83.29 m³/hr) 49 SCFM (83.29 m³/hr)
Maximum Static Pressure 0.7800 in H2O (1.46 Torr)
Maximum Sound Level 63.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details