Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.0 CFM (0.672m³/min) 3 Wire Leads
DC Fans DC Fan, 60x25mm, 24VDC, 24CFM, Ball Bearing, 2x Wire Leads 24AWG, Open Collector Alarm
DC AXIAL FAN, BALL, 25CFM, 0.12A, 24V ROHS COMPLIANT: YES
FAN AXIAL 60X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1416-ND | OD6025-24HB02A | 51AK1718 | OD6025-24HB02A |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Dc Axial Fan, Ball, 25Cfm, 0.12A, 24V Rohs Compliant Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) | ||
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |||
| Maximum Sound Level | 30 dbA | 30 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |