ORION Fans OD6025 Series OD6025-24HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-24HB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-24HB
OD6025 Series OD6025-24HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1241-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1241-ND
DC Brushless Fans (BLDC) 1053-1241-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X25 24V BALL, 24cfm - OD6025-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 24V BALL, 24cfm
OD6025-24HB
FAN DC 60X25 24V BALL, 24cfm OD6025-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan;DC;PBT,UL94V-O Plastic;24V;24CFM;3.5W;0.15A;35dB;4500RPM;Ball;Leads;60x25mm - 70103446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;PBT,UL94V-O Plastic;24V;24CFM;3.5W;0.15A;35dB;4500RPM;Ball;Leads;60x25mm
70103446
Fan;DC;PBT,UL94V-O Plastic;24V;24CFM;3.5W;0.15A;35dB;4500RPM;Ball;Leads;60x25mm 70103446
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
ORIN Axial - OD6025-24HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD6025-24HB
ORIN Axial OD6025-24HB
Fan DC 60X25 24V Ball

Fan DC 60X25 24V Ball

Supplier's Site
Axial Fan, 24Cfm, 33Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2590 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 24Cfm, 33Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2590
Axial Fan, 24Cfm, 33Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2590
AXIAL FAN, 24CFM, 33DB, 24VDC, 60X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:33dBA; Power Rating:2.9W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 24CFM, 33DB, 24VDC, 60X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:33dBA; Power Rating:2.9W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 24VDC, 24CFM, 0.12A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 24VDC, 24CFM, 0.12A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-24HB
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-24HB 1053-1241-ND OD6025-24HB 70103446 OD6025-24HB 89AH2590 OD6025-24HB OD6025-24HB
Product Name OD6025 Series DC Brushless Fans (BLDC) FAN DC 60X25 24V BALL, 24cfm Fan;DC;PBT,UL94V-O Plastic;24V;24CFM;3.5W;0.15A;35dB;4500RPM;Ball;Leads;60x25mm ORIN Axial Axial Fan, 24Cfm, 33Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 24 SCFM (40.79 m³/hr) 24 SCFM (40.79 m³/hr) 24 SCFM (40.79 m³/hr) 25 SCFM (42.49 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr) 0.2200 in H2O (0.4110 Torr) 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 30 dbA 30 dbA 35 dbA 30 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
4028-5 Series 4.54 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details
Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details