ORION Fans DC Brushless Fans (BLDC) OD6025-12MBXE

Description
FAN AXIAL 60X25MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 60X25MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-12MBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-12MBXE-ND
DC Brushless Fans (BLDC) 1053-OD6025-12MBXE-ND
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 60Mm, 6750Rpm, 12V, 0.5A; Supply Voltage Vdc Orion Fans - 47AK2963 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 60Mm, 6750Rpm, 12V, 0.5A; Supply Voltage Vdc Orion Fans
47AK2963
Dc Fan, Ball, 60Mm, 6750Rpm, 12V, 0.5A; Supply Voltage Vdc Orion Fans 47AK2963
DC FAN, BALL, 60MM, 6750RPM, 12V, 0.5A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:56.1dBA; Power Rating:6.1W; IP Rating:

DC FAN, BALL, 60MM, 6750RPM, 12V, 0.5A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:56.1dBA; Power Rating:6.1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-12MBXE-ND 47AK2963
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 60Mm, 6750Rpm, 12V, 0.5A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 45 SCFM (76.49 m³/hr) 45 SCFM (76.49 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 56.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details