ORION Fans DC Brushless Fans (BLDC) OD6025-12LBIP68

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6025-12LBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6025-12LBIP68-ND
DC Brushless Fans (BLDC) OD6025-12LBIP68-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 60x25mm, 12VDC, 14CFM, 1W, 0.08A, 20dBA, 4200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 60x25mm, 12VDC, 14CFM, 1W, 0.08A, 20dBA, 4200RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7730 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7730
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7730
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14CFM; Noise Rating:20dBA; Power Rating:1W; Rated Speed:2480rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:14CFM; Noise Rating:20dBA; Power Rating:1W; Rated Speed:2480rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12LBIP68 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12LBIP68
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12LBIP68
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12LBIP68-ND OD6025-12LBIP68 36AJ7730 OD6025-12LBIP68
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14 SCFM (23.8 m³/hr) 14 SCFM (23.8 m³/hr) 14 SCFM (23.8 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 20 dbA 20 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Backward Curved Fan - UNO805606D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5300 SCFM (9009 m³/hr)
Maximum Sound Level 76 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details