ORION Fans OD6025 Series OD6025-12LB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-12LB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-12LB
OD6025 Series OD6025-12LB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1239-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1239-ND
DC Brushless Fans (BLDC) 1053-1239-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.0 CFM (0.364m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 13.0 CFM (0.364m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 13Cfm, 19Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2588 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 13Cfm, 19Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2588
Axial Fan, 13Cfm, 19Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2588
AXIAL FAN, 13CFM, 19DB, 12VDC, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:19dBA; Power Rating:1W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 13CFM, 19DB, 12VDC, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:19dBA; Power Rating:1W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 60X25 12V BALL, 13cfm - OD6025-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V BALL, 13cfm
OD6025-12LB
FAN DC 60X25 12V BALL, 13cfm OD6025-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12LB
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 13CFM, 0.08A, 19dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 12VDC, 13CFM, 0.08A, 19dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fan;DC;12V;Plastic;13 CFM;2500 RPM;18dB;0.08;Ball;Leads;60x25mm - 70103502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;Plastic;13 CFM;2500 RPM;18dB;0.08;Ball;Leads;60x25mm
70103502
Fan;DC;12V;Plastic;13 CFM;2500 RPM;18dB;0.08;Ball;Leads;60x25mm 70103502
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12LB 1053-1239-ND 89AH2588 OD6025-12LB OD6025-12LB OD6025-12LB 70103502
Product Name OD6025 Series DC Brushless Fans (BLDC) Axial Fan, 13Cfm, 19Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans FAN DC 60X25 12V BALL, 13cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan;DC;12V;Plastic;13 CFM;2500 RPM;18dB;0.08;Ball;Leads;60x25mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14 SCFM (23.8 m³/hr) 14 SCFM (23.8 m³/hr) 13 SCFM (22.1 m³/hr) 13 SCFM (22.1 m³/hr) 14 SCFM (23.8 m³/hr) 13 SCFM (22.1 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr) 0.0800 in H2O (0.1495 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 20 dbA 19 dbA 19 dbA 18 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2303044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details