ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12HHS

Description
FAN AXIAL 60X25MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 60X25MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12HHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12HHS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12HHS
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
FAN DC 60X25 12V SLEEVE, 28cfm - OD6025-12HHS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V SLEEVE, 28cfm
OD6025-12HHS
FAN DC 60X25 12V SLEEVE, 28cfm OD6025-12HHS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12HHS OD6025-12HHS
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 60X25 12V SLEEVE, 28cfm
Maximum Air Flow 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Sound Level 40 dbA
Nominal Voltage 12 volts 12 volts
Nominal Power 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-5 Series 1.62 Watt (W) Power Brushless DC Axial Fan - D6025M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details