FAN AXIAL 60X25MM 5VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD6025-05HS01A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 5 volts |