ORION Fans Rack Thermal Management - OD600-12 OD600-12

Description
Manufacturer: Orion Fans Win Source Part Number: 772350-OD600-12 Series: OD600 Type: Fan Tray Specifications: Fan Tray, DC, 6 Fans, 660 CFM Voltage - Input: 12VDC Shipping Info: Shipped from Digi-Key Family Name: OD600-12 Categories: Boxes, Enclosures, Racks Dimension: 19.00" L x 19.00" W x 1.75" H (482.6mm x 482.6mm x 44.4mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Orion Fans Win Source Part Number: 772350-OD600-12 Series: OD600 Type: Fan Tray Specifications: Fan Tray, DC, 6 Fans, 660 CFM Voltage - Input: 12VDC Shipping Info: Shipped from Digi-Key Family Name: OD600-12 Categories: Boxes, Enclosures, Racks Dimension: 19.00" L x 19.00" W x 1.75" H (482.6mm x 482.6mm x 44.4mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - OD600-12 - OD600-12 - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - OD600-12
OD600-12
Rack Thermal Management - OD600-12 OD600-12
Manufacturer: Orion Fans Win Source Part Number: 772350-OD600-12 Series: OD600 Type: Fan Tray Specifications: Fan Tray, DC, 6 Fans, 660 CFM Voltage - Input: 12VDC Shipping Info: Shipped from Digi-Key Family Name: OD600-12 Categories: Boxes, Enclosures, Racks Dimension: 19.00" L x 19.00" W x 1.75" H (482.6mm x 482.6mm x 44.4mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Orion Fans
Win Source Part Number: 772350-OD600-12
Series: OD600
Type: Fan Tray
Specifications: Fan Tray, DC, 6 Fans, 660 CFM
Voltage - Input: 12VDC
Shipping Info: Shipped from Digi-Key
Family Name: OD600-12
Categories: Boxes, Enclosures, Racks
Dimension: 19.00" L x 19.00" W x 1.75" H (482.6mm x 482.6mm x 44.4mm)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number OD600-12
Product Name Rack Thermal Management - OD600-12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers