ORION Fans DC Brushless Fans (BLDC) OD5010-24MB

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD5010-24MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD5010-24MB-ND
DC Brushless Fans (BLDC) OD5010-24MB-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
FAN DC 50X10, 24V BALL, 10cfm - OD5010-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 24V BALL, 10cfm
OD5010-24MB
FAN DC 50X10, 24V BALL, 10cfm OD5010-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 24VDC, 10CFM, Ball Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 24VDC, 10CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-24MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-24MB
FAN AXIAL 50X10.5MM 24VDC WIRE

FAN AXIAL 50X10.5MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7703 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7703
Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7703
AXIAL FAN, BALL BEARING, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:25dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:25dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD5010-24MB-ND OD5010-24MB OD5010-24MB OD5010-24MB 36AJ7703
Product Name DC Brushless Fans (BLDC) FAN DC 50X10, 24V BALL, 10cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Running Current 0.0600 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details