ORION Fans DC Fans OD4028-24HS

Description
DC Fans DC Fan, 40x28mm, 24VDC, 12CFM, Sleeve Bearing, 2x Wire Leads 26AWG
Datasheet
Description
DC Fans DC Fan, 40x28mm, 24VDC, 12CFM, Sleeve Bearing, 2x Wire Leads 26AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x28mm, 24VDC, 12CFM, Sleeve Bearing, 2x Wire Leads 26AWG

DC Fans DC Fan, 40x28mm, 24VDC, 12CFM, Sleeve Bearing, 2x Wire Leads 26AWG

Buy Now Datasheet
FAN DC 40X28 24V Sleeve, 12cfm - OD4028-24HS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X28 24V Sleeve, 12cfm
OD4028-24HS
FAN DC 40X28 24V Sleeve, 12cfm OD4028-24HS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4028-24HS OD4028-24HS
Product Name DC Fans FAN DC 40X28 24V Sleeve, 12cfm
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details