ORION Fans Thermal Management Fans, DC OD4028-24HBXE

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - OD4028-24HBXE - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
OD4028-24HBXE
Thermal Management Fans, DC OD4028-24HBXE
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 1053-OD4028-24HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD4028-24HBXE-ND
DC Brushless Fans (BLDC) 1053-OD4028-24HBXE-ND
FAN AXIAL 40X28MM 24VDC WIRE

FAN AXIAL 40X28MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 40Mm, 22750Rpm, 24V, 0.45A; Supply Voltage Vdc Orion Fans - 47AK2958 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 40Mm, 22750Rpm, 24V, 0.45A; Supply Voltage Vdc Orion Fans
47AK2958
Dc Fan, Ball, 40Mm, 22750Rpm, 24V, 0.45A; Supply Voltage Vdc Orion Fans 47AK2958
DC FAN, BALL, 40MM, 22750RPM, 24V, 0.45A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.5CFM; Noise Rating:64.2dBA; Power Rating:10.8W

DC FAN, BALL, 40MM, 22750RPM, 24V, 0.45A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.5CFM; Noise Rating:64.2dBA; Power Rating:10.8W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4028-24HBXE 1053-OD4028-24HBXE-ND 47AK2958
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) Dc Fan, Ball, 40Mm, 22750Rpm, 24V, 0.45A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.5 SCFM (53.54 m³/hr) 31.5 SCFM (53.54 m³/hr)
Maximum Static Pressure 3 in H2O (5.6 Torr)
Maximum Sound Level 64.2 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details