ORION Fans FAN DC 40X28 5V Sleeve, 9cfm OD4028-05MS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 40X28 5V Sleeve, 9cfm - OD4028-05MS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X28 5V Sleeve, 9cfm
OD4028-05MS
FAN DC 40X28 5V Sleeve, 9cfm OD4028-05MS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x28mm, 5VDC, 9CFM, Sleeve Bearing, 2x Wire Leads 26AWG

DC Fans DC Fan, 40x28mm, 5VDC, 9CFM, Sleeve Bearing, 2x Wire Leads 26AWG

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4028-05MS OD4028-05MS
Product Name FAN DC 40X28 5V Sleeve, 9cfm DC Fans
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA10000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details