ORION Fans DC Brushless Fans (BLDC) OD4020-24MB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1222-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1222-ND
DC Brushless Fans (BLDC) 1053-1222-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1223056-OD4020-24MB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1223056-OD4020-24MB
Fans, Thermal Management - DC Brushless Fans (BLDC) 1223056-OD4020-24MB
Win Source Part Number: 1223056-OD4020-24MB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD4020 Features: Auto Restart Termination: 2 Wire Leads Package: Box Standard Package: 1 Voltage - Rated: 24VDC Power (Watts): 1.7 W Lifetime @ Temp.: 65000 Hrs @ 45°C Voltage Range: 14 ~ 26.4VDC Width: 20.00mm Air Flow: 8.0 CFM (0.224m³/min) Static Pressure: 0.170 in H2O (42.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 30.0dB(A) RPM: 6475 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.060A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: 1053-1222,OD4020-24M BX,OD402024MB Base Product Number: OD4020 Approval Agency: CE, cURus, TUV

Win Source Part Number: 1223056-OD4020-24MB
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: OD4020
Features: Auto Restart
Termination: 2 Wire Leads
Package: Box
Standard Package: 1
Voltage - Rated: 24VDC
Power (Watts): 1.7 W
Lifetime @ Temp.: 65000 Hrs @ 45°C
Voltage Range: 14 ~ 26.4VDC
Width: 20.00mm
Air Flow: 8.0 CFM (0.224m³/min)
Static Pressure: 0.170 in H2O (42.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 30.0dB(A)
RPM: 6475 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: -4 ~ 149°F (-20 ~ 65°C)
Dimension: Square - 40mm L x 40mm H
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.060A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: 1053-1222,OD4020-24MBX,OD402024MB
Base Product Number: OD4020
Approval Agency: CE, cURus, TUV

Buy Now Datasheet
FAN DC 40X20 24V BALL, 8cfm - OD4020-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 24V BALL, 8cfm
OD4020-24MB
FAN DC 40X20 24V BALL, 8cfm OD4020-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 24VDC, 8CFM, 0.07A, 33dBA, 6900RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 24VDC, 8CFM, 0.07A, 33dBA, 6900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-24MB
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site
Axial Fan, 8Cfm, 33Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 8Cfm, 33Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2569
Axial Fan, 8Cfm, 33Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2569
AXIAL FAN, 8CFM, 33DB, 24VDC, 40X20MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:6900rpm RoHS Compliant: Yes

AXIAL FAN, 8CFM, 33DB, 24VDC, 40X20MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:6900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1222-ND 1223056-OD4020-24MB OD4020-24MB OD4020-24MB OD4020-24MB 89AH2569
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC) FAN DC 40X20 24V BALL, 8cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 8Cfm, 33Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr) 8 SCFM (13.6 m³/hr) 8 SCFM (13.6 m³/hr) 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details