ORION Fans DC Brushless Fans (BLDC) OD4015-05LB

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 6.8 CFM (0.190m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 6.8 CFM (0.190m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1677-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1677-ND
DC Brushless Fans (BLDC) 1053-1677-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 6.8 CFM (0.190m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 6.8 CFM (0.190m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x15mm, 5VDC, 6.8CFM, 0.15A, 26dBA, 6000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 40x15mm, 5VDC, 6.8CFM, 0.15A, 26dBA, 6000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7672 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7672
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7672
AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.8CFM; Noise Rating:26dB; Power Rating:1.5W; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.8CFM; Noise Rating:26dB; Power Rating:1.5W; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4015-05LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4015-05LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4015-05LB
FAN AXIAL 40X15MM BALL 5VDC WIRE

FAN AXIAL 40X15MM BALL 5VDC WIRE

Supplier's Site
FAN DC 40X15 5V BALL, 6.8cfm - OD4015-05LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X15 5V BALL, 6.8cfm
OD4015-05LB
FAN DC 40X15 5V BALL, 6.8cfm OD4015-05LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1677-ND OD4015-05LB 36AJ7672 OD4015-05LB OD4015-05LB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X15 5V BALL, 6.8cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.8 SCFM (11.56 m³/hr) 6.8 SCFM (11.56 m³/hr) 6.8 SCFM (11.56 m³/hr) 6.8 SCFM (11.56 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details