ORION Fans DC Brushless Fans (BLDC) OD4010-24MB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1212-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1212-ND
DC Brushless Fans (BLDC) 1053-1212-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7669 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7669
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7669
AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.2CFM; Noise Rating:26.3dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.2CFM; Noise Rating:26.3dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x10mm, 24VDC, 6CFM, 0.08A, 20dBA, 4800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x10mm, 24VDC, 6CFM, 0.08A, 20dBA, 4800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-24MB
FAN AXIAL 40X10.5MM 24VDC WIRE

FAN AXIAL 40X10.5MM 24VDC WIRE

Supplier's Site
FAN DC 40X10 24V BALL, 6cfm - OD4010-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X10 24V BALL, 6cfm
OD4010-24MB
FAN DC 40X10 24V BALL, 6cfm OD4010-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan;DC;24V;Plastic;6 CFM;4800 RPM;20dB;0.04A;Ball;Leads;40x10mm - 70103494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;Plastic;6 CFM;4800 RPM;20dB;0.04A;Ball;Leads;40x10mm
70103494
Fan;DC;24V;Plastic;6 CFM;4800 RPM;20dB;0.04A;Ball;Leads;40x10mm 70103494
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1212-ND 36AJ7669 OD4010-24MB OD4010-24MB OD4010-24MB 70103494
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X10 24V BALL, 6cfm Fan;DC;24V;Plastic;6 CFM;4800 RPM;20dB;0.04A;Ball;Leads;40x10mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 7.2 SCFM (12.24 m³/hr) 7.2 SCFM (12.24 m³/hr) 6 SCFM (10.2 m³/hr) 6 SCFM (10.2 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 26.3 dbA 26.3 dbA 20 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details