ORION Fans DC Brushless Fans (BLDC) OD4010-12MB02A

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD4010-12MB02A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD4010-12MB02A-ND
DC Brushless Fans (BLDC) OD4010-12MB02A-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4010-12MB02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4010-12MB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4010-12MB02A
FAN AXIAL 40X10.5MM 12VDC WIRE

FAN AXIAL 40X10.5MM 12VDC WIRE

Supplier's Site
Dc Fan, 40Mm, 7.2Cfm, 12V, 6000Rpm; Supply Voltage Vdc Orion Fans - 33AK7552 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 40Mm, 7.2Cfm, 12V, 6000Rpm; Supply Voltage Vdc Orion Fans
33AK7552
Dc Fan, 40Mm, 7.2Cfm, 12V, 6000Rpm; Supply Voltage Vdc Orion Fans 33AK7552
DC FAN, 40MM, 7.2CFM, 12V, 6000RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.2CFM; Noise Rating:26.3dBA; Power Rating:600mW; IP Rating:

DC FAN, 40MM, 7.2CFM, 12V, 6000RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.2CFM; Noise Rating:26.3dBA; Power Rating:600mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4010-12MB02A-ND OD4010-12MB02A 33AK7552
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, 40Mm, 7.2Cfm, 12V, 6000Rpm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr) 7.2 SCFM (12.24 m³/hr) 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 26.3 dbA 26.3 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details