ORION Fans DC Brushless Fans (BLDC) OD3010-05MB02A

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 3.3 CFM (0.092m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 3.3 CFM (0.092m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1676-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1676-ND
DC Brushless Fans (BLDC) 1053-1676-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 3.3 CFM (0.092m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 3.3 CFM (0.092m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD3010-05MB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD3010-05MB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD3010-05MB02A
FAN AXIAL 30X10MM BALL 5VDC WIRE

FAN AXIAL 30X10MM BALL 5VDC WIRE

Supplier's Site
FAN DC 30X10 5V, BALL, W/Alarm Output, 3.3cfm - OD3010-05MB02A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 30X10 5V, BALL, W/Alarm Output, 3.3cfm
OD3010-05MB02A
FAN DC 30X10 5V, BALL, W/Alarm Output, 3.3cfm OD3010-05MB02A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7659 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7659
Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7659
AXIAL FAN, BALL BEARING, 30MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4CFM; Noise Rating:30dB; Power Rating:400mW; Rated Speed:9000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 30MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4CFM; Noise Rating:30dB; Power Rating:400mW; Rated Speed:9000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 30x10mm, 5VDC, 4CFM, 0.08A, 30dBA, 9000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output

DC Fans DC Fan, 30x10mm, 5VDC, 4CFM, 0.08A, 30dBA, 9000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1676-ND OD3010-05MB02A OD3010-05MB02A 36AJ7659 OD3010-05MB02A
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 30X10 5V, BALL, W/Alarm Output, 3.3cfm Axial Fan, Ball Bearing, 30Mm, 5Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr) 3.3 SCFM (5.61 m³/hr) 3.3 SCFM (5.61 m³/hr) 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 28.4 dbA 28.4 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details