ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD280-48MB

Description
FAN AXIAL 280X89MM 48VDC WIRE
Datasheet
Description
FAN AXIAL 280X89MM 48VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD280-48MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD280-48MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD280-48MB
FAN AXIAL 280X89MM 48VDC WIRE

FAN AXIAL 280X89MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
OD280-48MB
DC Fans OD280-48MB
DC Fans DC Fan, 280x89mm, 48VDC, 1060CFM, 1.25A, 56dBA, 2200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 48VDC, 1060CFM, 1.25A, 56dBA, 2200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7647 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7647
Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7647
AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:56dB; IP Rating:-RoHS Compliant: Yes

Supplier's Site
FAN DC 280X89 48V WIRE LEADS, 950cfm - OD280-48MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 48V WIRE LEADS, 950cfm
OD280-48MB
FAN DC 280X89 48V WIRE LEADS, 950cfm OD280-48MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD280-48MB OD280-48MB 36AJ7647 OD280-48MB
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 280Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 280X89 48V WIRE LEADS, 950cfm
Maximum Air Flow 1060 SCFM (1802 m³/hr) 1060 SCFM (1802 m³/hr) 950 SCFM (1615 m³/hr)
Maximum Sound Level 56 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details