ORION Fans Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans OD280-24LB

Description
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7639 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7639
Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7639
AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 280MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:870CFM; Noise Rating:48dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
OD280-24LB
DC Fans OD280-24LB
DC Fans DC Fan, 280x89mm, 24VDC, 870CFM, 1.13A, 48dBA, 1800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 280x89mm, 24VDC, 870CFM, 1.13A, 48dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 280X89 24V WIRE LEADS, 780cfm - OD280-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 280X89 24V WIRE LEADS, 780cfm
OD280-24LB
FAN DC 280X89 24V WIRE LEADS, 780cfm OD280-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ7639 OD280-24LB OD280-24LB
Product Name Axial Fan, Ball Bearing, 280Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 280X89 24V WIRE LEADS, 780cfm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA30000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details