ORION Fans DC Fans OD254AP-48MTB

Description
DC Fans DC Fan, 254x89mm, 48VDC, 690CFM, Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 254x89mm, 48VDC, 690CFM, Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 48VDC, 690CFM, Ball Bearing, Terminals

DC Fans DC Fan, 254x89mm, 48VDC, 690CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 254X89 48V TERMINALS, 690cfm - OD254AP-48MTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 48V TERMINALS, 690cfm
OD254AP-48MTB
FAN DC 254X89 48V TERMINALS, 690cfm OD254AP-48MTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD254AP-48MTB OD254AP-48MTB
Product Name DC Fans FAN DC 254X89 48V TERMINALS, 690cfm
Maximum Air Flow 690 SCFM (1173 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details