ORION Fans DC Brushless Fans (BLDC) OD254AP-24MB

Description
Fan Tubeaxial 24VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1195-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1195-ND
DC Brushless Fans (BLDC) 1053-1195-ND
Fan Tubeaxial 24VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 254mm Dia Ball 690.0 CFM (19.32m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 254X89 24V BALL, 690cfm - OD254AP-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 24V BALL, 690cfm
OD254AP-24MB
FAN DC 254X89 24V BALL, 690cfm OD254AP-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 24VDC, 690CFM, 2.1A, 47dBA, 2000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 254x89mm, 24VDC, 690CFM, 2.1A, 47dBA, 2000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 254Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7629 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 254Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7629
Axial Fan, Ball Bearing, 254Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7629
AXIAL FAN, BALL BEARING, 254MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:690CFM; Noise Rating:47.4dB; Power Rating:50W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 254MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:690CFM; Noise Rating:47.4dB; Power Rating:50W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD254AP-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD254AP-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD254AP-24MB
FAN AXIAL 254X89MM 24VDC WIRE

FAN AXIAL 254X89MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1195-ND OD254AP-24MB OD254AP-24MB 36AJ7629 OD254AP-24MB
Product Name DC Brushless Fans (BLDC) FAN DC 254X89 24V BALL, 690cfm DC Fans Axial Fan, Ball Bearing, 254Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr) 690 SCFM (1173 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 47 dbA 47 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60500LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 24 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details