ORION Fans DC Brushless Fans (BLDC) OD2510-12MB

Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sealed Sleeve 2.2 CFM (0.061m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sealed Sleeve 2.2 CFM (0.061m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 89AH2541, operates at a supply voltage of 12V DC and has a maximum airflow of 2.2 CFM. It features a noise level of 24 dBA, making it suitable for applications where low noise is a priority. The fan draws a current of 0.08 A and has a power rating of 960 mW. Constructed with a ball bearing system, it is designed for durability and longevity, with a life expectancy of 60,000 hours at 45°C. The fan is also rated IP55, indicating protection against dust and water ingress. Its compact dimensions of 25mm x 10mm make it ideal for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 89AH2541, operates at a supply voltage of 12V DC and has a maximum airflow of 2.2 CFM. It features a noise level of 24 dBA, making it suitable for applications where low noise is a priority. The fan draws a current of 0.08 A and has a power rating of 960 mW. Constructed with a ball bearing system, it is designed for durability and longevity, with a life expectancy of 60,000 hours at 45°C. The fan is also rated IP55, indicating protection against dust and water ingress. Its compact dimensions of 25mm x 10mm make it ideal for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1190-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1190-ND
DC Brushless Fans (BLDC) 1053-1190-ND
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sealed Sleeve 2.2 CFM (0.061m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sealed Sleeve 2.2 CFM (0.061m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-12MB
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 25x10mm, 12VDC, 2.2CFM, 0.08A, 24dBA, 10000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

DC Fans DC Fan, 25x10mm, 12VDC, 2.2CFM, 0.08A, 24dBA, 10000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

Buy Now Datasheet
Axial Fan, 2.2Cfm, 24Db, 0.08A, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 2.2Cfm, 24Db, 0.08A, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2541
Axial Fan, 2.2Cfm, 24Db, 0.08A, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2541
AXIAL FAN, 2.2CFM, 24DB, 0.08A, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.2CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 2.2CFM, 24DB, 0.08A, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.2CFM; Noise Rating:24dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 25X10 12V BALL, 2.2cfm - OD2510-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10 12V BALL, 2.2cfm
OD2510-12MB
FAN DC 25X10 12V BALL, 2.2cfm OD2510-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan; 12 VDC;25.5x25.5x10 mm;Sq;2.2 cfm;leads;24 dB;Stat-Press 0.17;Ball - 70103603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 12 VDC;25.5x25.5x10 mm;Sq;2.2 cfm;leads;24 dB;Stat-Press 0.17;Ball
70103603
Fan; 12 VDC;25.5x25.5x10 mm;Sq;2.2 cfm;leads;24 dB;Stat-Press 0.17;Ball 70103603
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1190-ND OD2510-12MB OD2510-12MB 89AH2541 OD2510-12MB 70103603
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 2.2Cfm, 24Db, 0.08A, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 25X10 12V BALL, 2.2cfm Fan; 12 VDC;25.5x25.5x10 mm;Sq;2.2 cfm;leads;24 dB;Stat-Press 0.17;Ball
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr) 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 24 dbA 24 dbA 21.3 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
4010-7 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details