DC FAN 12V 25X10MM
DC FAN 12V 25X10MM
AXIAL FAN, BALL BEARING, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.7CFM; Noise Rating:31dB; Power Rating:-; Rated Speed:12000rpm RoHS Compliant: Yes
DC Fans DC Fan, 25x10mm, 12VDC, 2.7CFM, 0.09A, 31dBA, 12000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG, Open Collector Tachometer
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD2510-12HB01A-ND | OD2510-12HB01A | 36AJ7623 | OD2510-12HB01A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 2.7 SCFM (4.59 m³/hr) | 2.7 SCFM (4.59 m³/hr) | 2.7 SCFM (4.59 m³/hr) | |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) | |||
| Maximum Sound Level | 29.2 dbA | 29.2 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |