ORION Fans DC Brushless Fans (BLDC) OD2510-12HB

Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1189-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1189-ND
DC Brushless Fans (BLDC) 1053-1189-ND
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;12 VDC;25.5x25.5x10 mm;Sq;2.7 cfm;leads;31 dB;Stat-Press 0.23;Ball - 70103295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;12 VDC;25.5x25.5x10 mm;Sq;2.7 cfm;leads;31 dB;Stat-Press 0.23;Ball
70103295
Fan;12 VDC;25.5x25.5x10 mm;Sq;2.7 cfm;leads;31 dB;Stat-Press 0.23;Ball 70103295
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 25x10mm, 12VDC, 2.7CFM, 0.09A, 31dBA, 12000RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 25x10mm, 12VDC, 2.7CFM, 0.09A, 31dBA, 12000RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Axial Fan, 2.7Cfm, 31Db, 0.09A, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 2.7Cfm, 31Db, 0.09A, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2540
Axial Fan, 2.7Cfm, 31Db, 0.09A, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2540
AXIAL FAN, 2.7CFM, 31DB, 0.09A, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.7CFM; Noise Rating:31dBA; Power Rating:1.08kVA RoHS Compliant: Yes

AXIAL FAN, 2.7CFM, 31DB, 0.09A, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.7CFM; Noise Rating:31dBA; Power Rating:1.08kVA RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-12HB
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site
FAN DC 25X10 12V BALL, 2.7cfm - OD2510-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10 12V BALL, 2.7cfm
OD2510-12HB
FAN DC 25X10 12V BALL, 2.7cfm OD2510-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1189-ND 70103295 OD2510-12HB 89AH2540 OD2510-12HB OD2510-12HB
Product Name DC Brushless Fans (BLDC) Fan;12 VDC;25.5x25.5x10 mm;Sq;2.7 cfm;leads;31 dB;Stat-Press 0.23;Ball DC Fans Axial Fan, 2.7Cfm, 31Db, 0.09A, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 25X10 12V BALL, 2.7cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr) 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 31 dbA 21.3 dbA 31 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details