ORION Fans DC Brushless Fans (BLDC) OD180APL-48HB

Description
Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD180APL-48HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD180APL-48HB-ND
DC Brushless Fans (BLDC) OD180APL-48HB-ND
Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 180X65 48V 470cfm - OD180APL-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 180X65 48V 470cfm
OD180APL-48HB
FAN DC 180X65 48V 470cfm OD180APL-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD180APL-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD180APL-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD180APL-48HB
FAN AXIAL 180X65MM 48VDC WIRE

FAN AXIAL 180X65MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 48VDC, 470CFM, 1.03A, 65dBA, 3500RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 180x65mm, 48VDC, 470CFM, 1.03A, 65dBA, 3500RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7614 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7614
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7614
AXIAL FAN, BALL BEARING, 180MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD180APL-48HB-ND OD180APL-48HB OD180APL-48HB OD180APL-48HB 36AJ7614
Product Name DC Brushless Fans (BLDC) FAN DC 180X65 48V 470cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 470 SCFM (799 m³/hr) 470 SCFM (799 m³/hr) 470 SCFM (799 m³/hr) 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
60x60x20mm, 12 VDC, 23.554 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBKW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.55 SCFM (40.04 m³/hr)
Maximum Static Pressure 0.2830 in H2O (0.5287 Torr)
View Details
2 suppliers