ORION Fans DC Brushless Fans (BLDC) OD180APL-24HB

Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number OD180APL-24H*B, is designed for efficient airflow with a maximum output of 470 CFM at a noise level of 65 dB. It operates at a supply voltage of 24 VDC and consumes 50.4 watts of power. The fan features a diecast aluminum frame and a PBT impeller, ensuring durability and reliability. It utilizes a dual ball bearing system for enhanced performance and longevity, with a life expectancy of 60,000 hours at 40°C. The fan is rated for operation within a temperature range of -20°C to +75°C and can withstand storage temperatures up to 80°C. It includes options for alarm, tachometer, PWM, and thermal control, making it versatile for various applications. The fan is RoHS compliant and has an insulation resistance of 10 M ohm between lead wire and frame.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number OD180APL-24H*B, is designed for efficient airflow with a maximum output of 470 CFM at a noise level of 65 dB. It operates at a supply voltage of 24 VDC and consumes 50.4 watts of power. The fan features a diecast aluminum frame and a PBT impeller, ensuring durability and reliability. It utilizes a dual ball bearing system for enhanced performance and longevity, with a life expectancy of 60,000 hours at 40°C. The fan is rated for operation within a temperature range of -20°C to +75°C and can withstand storage temperatures up to 80°C. It includes options for alarm, tachometer, PWM, and thermal control, making it versatile for various applications. The fan is RoHS compliant and has an insulation resistance of 10 M ohm between lead wire and frame.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1187-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1187-ND
DC Brushless Fans (BLDC) 1053-1187-ND
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 470.0 CFM (13.16m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 24VDC, 470CFM, 2.1A, 65dBA, 3500RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 180x65mm, 24VDC, 470CFM, 2.1A, 65dBA, 3500RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet
FAN DC 180X65 24V 470cfm - OD180APL-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 180X65 24V 470cfm
OD180APL-24HB
FAN DC 180X65 24V 470cfm OD180APL-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD180APL-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD180APL-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD180APL-24HB
FAN AXIAL 180X65MM 24VDC WIRE

FAN AXIAL 180X65MM 24VDC WIRE

Supplier's Site
Axial Fan, 470Cfm, 65Db, 50.4W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2538 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 470Cfm, 65Db, 50.4W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2538
Axial Fan, 470Cfm, 65Db, 50.4W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2538
AXIAL FAN, 470CFM, 65DB, 50.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:470CFM; Noise Rating:65dBA; Power Rating:50.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 470CFM, 65DB, 50.4W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:470CFM; Noise Rating:65dBA; Power Rating:50.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1187-ND OD180APL-24HB OD180APL-24HB OD180APL-24HB 89AH2538
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 180X65 24V 470cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 470Cfm, 65Db, 50.4W, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 470 SCFM (799 m³/hr) 470 SCFM (799 m³/hr) 470 SCFM (799 m³/hr) 470 SCFM (799 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 65 dbA 65 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-05010CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers