ORION Fans DC Brushless Fans (BLDC) OD180APL-12HTBIP69K

Description
Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-12HTBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-12HTBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD180APL-12HTBIP69K-ND
Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals

Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals

Buy Now Datasheet
Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans - 34AK4170 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans
34AK4170
Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans 34AK4170
DC AXIAL FAN, BALL, 460CFM, 4.2A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W

DC AXIAL FAN, BALL, 460CFM, 4.2A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-12HTBIP69K-ND 34AK4170
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr) 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 63.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - N88-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5580 SCFM (9484 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details