ORION Fans DC Brushless Fans (BLDC) OD172SAPL-48HB

Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1186-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1186-ND
DC Brushless Fans (BLDC) 1053-1186-ND
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAPL-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAPL-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAPL-48HB
FAN AXIAL 172X38.5MM 48VDC WIRE

FAN AXIAL 172X38.5MM 48VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7601 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7601
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7601
AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 172X38 48V 225cfm - OD172SAPL-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 48V 225cfm
OD172SAPL-48HB
FAN DC 172X38 48V 225cfm OD172SAPL-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x38mm, 48VDC, 225CFM, 0.48A, 55dBA, 4000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x38mm, 48VDC, 225CFM, 0.48A, 55dBA, 4000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1186-ND OD172SAPL-48HB 36AJ7601 OD172SAPL-48HB OD172SAPL-48HB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 172X38 48V 225cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details