ORION Fans DC Brushless Fans (BLDC) OD172SAPL-24LB

Description
DC FAN 24V 172X150X38MM
Request a Quote Datasheet
Description
DC FAN 24V 172X150X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAPL-24LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAPL-24LB-ND
DC Brushless Fans (BLDC) 1053-OD172SAPL-24LB-ND
DC FAN 24V 172X150X38MM

DC FAN 24V 172X150X38MM

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x38mm, 24VDC, 120CFM, 0.2A, 40dBA, 2000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x38mm, 24VDC, 120CFM, 0.2A, 40dBA, 2000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7599 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7599
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7599
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:40dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:40dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 172X38 24V 120cfm - OD172SAPL-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 24V 120cfm
OD172SAPL-24LB
FAN DC 172X38 24V 120cfm OD172SAPL-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAPL-24LB-ND OD172SAPL-24LB 36AJ7599 OD172SAPL-24LB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 172X38 24V 120cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
4 suppliers