ORION Fans DC Brushless Fans (BLDC) OD172SAPL-24HTB

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1185-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1185-ND
DC Brushless Fans (BLDC) 1053-1185-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Terminals

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAPL-24HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAPL-24HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAPL-24HTB
FAN AXIAL 172X38.5MM 24VDC TERM

FAN AXIAL 172X38.5MM 24VDC TERM

Supplier's Site
Dc Axial Fan, Ball, 225Cfm, 0.97A, 24V Rohs Compliant Orion Fans - 51AK1659 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 225Cfm, 0.97A, 24V Rohs Compliant Orion Fans
51AK1659
Dc Axial Fan, Ball, 225Cfm, 0.97A, 24V Rohs Compliant Orion Fans 51AK1659
DC AXIAL FAN, BALL, 225CFM, 0.97A, 24V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 225CFM, 0.97A, 24V ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x38mm, 24VDC, 225CFM, Ball Bearing, Terminals

DC Fans DC Fan, 172x38mm, 24VDC, 225CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 172X38 24V TERMINALS 225cfm - OD172SAPL-24HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 24V TERMINALS 225cfm
OD172SAPL-24HTB
FAN DC 172X38 24V TERMINALS 225cfm OD172SAPL-24HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1185-ND OD172SAPL-24HTB 51AK1659 OD172SAPL-24HTB OD172SAPL-24HTB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 225Cfm, 0.97A, 24V Rohs Compliant Orion Fans DC Fans FAN DC 172X38 24V TERMINALS 225cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
8026-7 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details