ORION Fans DC Fans OD172SAP-48LTB

Description
DC Fans DC Fan, 172x150x51mm, 48VDC, 125CFM, Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 172x150x51mm, 48VDC, 125CFM, Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 48VDC, 125CFM, Ball Bearing, Terminals

DC Fans DC Fan, 172x150x51mm, 48VDC, 125CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 172X51 48V TERMINALS, 125cfm - OD172SAP-48LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 48V TERMINALS, 125cfm
OD172SAP-48LTB
FAN DC 172X51 48V TERMINALS, 125cfm OD172SAP-48LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD172SAP-48LTB OD172SAP-48LTB
Product Name DC Fans FAN DC 172X51 48V TERMINALS, 125cfm
Maximum Air Flow 125 SCFM (212 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902410200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details