ORION Fans DC Brushless Fans (BLDC) OD172SAP-48HHB

Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1840-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1840-ND
DC Brushless Fans (BLDC) 1053-1840-ND
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 48VDC, 300CFM, Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x51mm, 48VDC, 300CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 172X51 48V 300cfm - OD172SAP-48HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 48V 300cfm
OD172SAP-48HHB
FAN DC 172X51 48V 300cfm OD172SAP-48HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1840-ND OD172SAP-48HHB OD172SAP-48HHB
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 172X51 48V 300cfm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
Maximum Sound Level 57 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers
5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details