ORION Fans FAN DC 172X51 24V, 125cfm OD172SAP-24LB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 172X51 24V, 125cfm - OD172SAP-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 24V, 125cfm
OD172SAP-24LB
FAN DC 172X51 24V, 125cfm OD172SAP-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 24VDC, 125CFM, 0.2A, 32dBA, 1600RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x51mm, 24VDC, 125CFM, 0.2A, 32dBA, 1600RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7584 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7584
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7584
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:125CFM; Noise Rating:32dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:125CFM; Noise Rating:32dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD172SAP-24LB OD172SAP-24LB 36AJ7584
Product Name FAN DC 172X51 24V, 125cfm DC Fans Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Maximum Air Flow 125 SCFM (212 m³/hr) 125 SCFM (212 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7316 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details