ORION Fans DC Brushless Fans (BLDC) OD172SAP-24HBIP68

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1869-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1869-ND
DC Brushless Fans (BLDC) 1053-1869-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 172x150x51mm, 24VDC, 235CFM, 24W, 0.97A, 52dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 172x150x51mm, 24VDC, 235CFM, 24W, 0.97A, 52dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 235Cfm, 52Db, 24W, 24V; Supply Voltage Vdc Orion Fans - 89AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 235Cfm, 52Db, 24W, 24V; Supply Voltage Vdc Orion Fans
89AH2535
Axial Fan, Ball, 235Cfm, 52Db, 24W, 24V; Supply Voltage Vdc Orion Fans 89AH2535
AXIAL FAN, BALL, 235CFM, 52DB, 24W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 235CFM, 52DB, 24W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1869-ND OD172SAP-24HBIP68 89AH2535
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 235Cfm, 52Db, 24W, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details