ORION Fans OD127AP Series OD127AP-12MB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127AP Series - OD127AP-12MB - ORION Fans
Dallas, TX, USA
OD127AP Series
OD127AP-12MB
OD127AP Series OD127AP-12MB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires or terminals

Motor Brushless DC, auto restart, polarity protected

DC Brushless Fans (BLDC) - 1053-OD127AP-12MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD127AP-12MB-ND
DC Brushless Fans (BLDC) 1053-OD127AP-12MB-ND
DC FAN 12V 127X38MM

DC FAN 12V 127X38MM

Buy Now Datasheet
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7571 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7571
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7571
AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:38dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:108CFM; Noise Rating:38dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site
FAN DC 127X38 12V BALL, 108cfm - OD127AP-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 127X38 12V BALL, 108cfm
OD127AP-12MB
FAN DC 127X38 12V BALL, 108cfm OD127AP-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 127x38mm, 12VDC, 108CFM, 0.5A, 38dBA, 2600RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 127x38mm, 12VDC, 108CFM, 0.5A, 38dBA, 2600RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127AP-12MB 1053-OD127AP-12MB-ND 36AJ7571 OD127AP-12MB OD127AP-12MB
Product Name OD127AP Series DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 127X38 12V BALL, 108cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Static Pressure 0.3300 in H2O (0.6165 Torr) 0.3300 in H2O (0.6165 Torr)
Maximum Sound Level 38 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 148VK(US) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 252 SCFM (429 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1442031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.18 SCFM (3.7 m³/hr)
Blower/Fan Type Axial Fan
View Details