ORION Fans OD127AP Series OD127AP-12LB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127AP Series - OD127AP-12LB - ORION Fans
Dallas, TX, USA
OD127AP Series
OD127AP-12LB
OD127AP Series OD127AP-12LB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires or terminals Motor Brushless DC, auto restart, polarity protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires or terminals

Motor Brushless DC, auto restart, polarity protected

FAN DC 127X38 12V BALL, 86cfm - OD127AP-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 127X38 12V BALL, 86cfm
OD127AP-12LB
FAN DC 127X38 12V BALL, 86cfm OD127AP-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7570 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7570
Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7570
AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:30dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:30dB; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127AP-12LB OD127AP-12LB 36AJ7570
Product Name OD127AP Series FAN DC 127X38 12V BALL, 86cfm Axial Fan, Ball Bearing, 127Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data