ORION Fans OD127 Series OD127-48LLB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD127 Series - OD127-48LLB - ORION Fans
Dallas, TX, USA
OD127 Series
OD127-48LLB
OD127 Series OD127-48LLB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires

Motor Brushless DC, auto restart, polarity protected

Datasheet
FAN DC 48V 127X38 107cfm - OD127-48LLB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 48V 127X38 107cfm
OD127-48LLB
FAN DC 48V 127X38 107cfm OD127-48LLB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 127x38.5mm, 48VDC, 107CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 127x38.5mm, 48VDC, 107CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD127-48LLB OD127-48LLB OD127-48LLB
Product Name OD127 Series FAN DC 48V 127X38 107cfm DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details