Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires
Motor Brushless DC, auto restart, polarity protected
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 127x38.5mm, 48VDC, 133CFM, Ball Bearing, 2x Wire Leads
FAN AXIAL 127X38.5MM 48VDC WIRE
| ORION Fans | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD127-48LB | OD127-48LB | OD127-48LB | OD127-48LB |
| Product Name | OD127 Series | FAN DC 48V 127X38 133cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 133 SCFM (226 m³/hr) | 133 SCFM (226 m³/hr) | 133 SCFM (226 m³/hr) | |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) | |||
| Maximum Sound Level | 30 dbA | 30 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts |