Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires 22AWG
Motor Brushless DC, auto restart, impedance and polarity protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1238PT-12H*B |
| Product Name | OD1238PT Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 100 SCFM (170 m³/hr) |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 12 volts |