ORION Fans DC Brushless Fans (BLDC) OD1238AP-48LTB

Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1238AP-48LTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1238AP-48LTB-ND
DC Brushless Fans (BLDC) OD1238AP-48LTB-ND
Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals

Fan Tubeaxial 48VDC Square - 119.5mm L x 119.5mm H Ball 70.0 CFM (1.96m³/min) 2 Terminals

Buy Now Datasheet
FAN DC 120X38 48V BALL, 70cfm - OD1238AP-48LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 48V BALL, 70cfm
OD1238AP-48LTB
FAN DC 120X38 48V BALL, 70cfm OD1238AP-48LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x38mm, 48VDC, 70CFM, 0.07A, 25dBA, 1950RPM, Dual Ball Bearing, Terminals

DC Fans DC Fan, 120x38mm, 48VDC, 70CFM, 0.07A, 25dBA, 1950RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238AP-48LTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238AP-48LTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238AP-48LTB
FAN AXL 119.5X38.5MM 48VDC TERM

FAN AXL 119.5X38.5MM 48VDC TERM

Supplier's Site
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7562 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7562
Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7562
AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dB; Power Rating:3.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:25dB; Power Rating:3.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238AP-48LTB-ND OD1238AP-48LTB OD1238AP-48LTB OD1238AP-48LTB 36AJ7562
Product Name DC Brushless Fans (BLDC) FAN DC 120X38 48V BALL, 70cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr) 70 SCFM (119 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details