ORION Fans FAN DC, 120X38 24V HIGH P OD1238-24LBXC

Description
FAN DC, 120X38 24V HIGH P
Request a Quote
Description
FAN DC, 120X38 24V HIGH P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, model OD1238-24LB-XC, operates at a supply voltage of 24V DC and delivers an airflow of 150 CFM with a noise level of 52 dBA. It has a power rating of 9W and features a dual ball bearing system for enhanced reliability. The fan is constructed from PBT plastic, compliant with UL94V-0 standards, and is rated IP55 for dust and water resistance. It has a life expectancy of 65,000 hours at 45°C and can operate within a temperature range of -10°C to 70°C. The fan is equipped with 24 AWG lead wires for connection and is suitable for various applications requiring efficient cooling solutions.

Datasheet Summary
Powered by GS/AI

The Axial Fan, model OD1238-24LB-XC, operates at a supply voltage of 24V DC and delivers an airflow of 150 CFM with a noise level of 52 dBA. It has a power rating of 9W and features a dual ball bearing system for enhanced reliability. The fan is constructed from PBT plastic, compliant with UL94V-0 standards, and is rated IP55 for dust and water resistance. It has a life expectancy of 65,000 hours at 45°C and can operate within a temperature range of -10°C to 70°C. The fan is equipped with 24 AWG lead wires for connection and is suitable for various applications requiring efficient cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
FAN DC, 120X38 24V HIGH P - OD1238-24LBXC - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC, 120X38 24V HIGH P
OD1238-24LBXC
FAN DC, 120X38 24V HIGH P OD1238-24LBXC
FAN DC, 120X38 24V HIGH P

FAN DC, 120X38 24V HIGH P

Buy Now
DC Brushless Fans (BLDC) - 1053-1161-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1161-ND
DC Brushless Fans (BLDC) 1053-1161-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24LBXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24LBXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24LBXC
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball, 150Cfm, 52Db, 9W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2526 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 150Cfm, 52Db, 9W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2526
Axial Fan, Ball, 150Cfm, 52Db, 9W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2526
AXIAL FAN, BALL, 150CFM, 52DB, 9W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:150CFM; Noise Rating:52dBA; Power Rating:9W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 150CFM, 52DB, 9W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:150CFM; Noise Rating:52dBA; Power Rating:9W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;High Performance;24 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire; 120 x 38mm - 70103399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;High Performance;24 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire; 120 x 38mm
70103399
Fan;High Performance;24 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire; 120 x 38mm 70103399
Features: 12" Wire Terminations Ball Bearing Brushless Motor Polarity Protected UL94V-O Frame and Impeller UL/243 Approval Auto Restart

Features:

  • 12" Wire Terminations
  • Ball Bearing
  • Brushless Motor
  • Polarity Protected
  • UL94V-O Frame and Impeller
  • UL/243 Approval
  • Auto Restart
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 150CFM, 0.42A, 52dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 150CFM, 0.42A, 52dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
FAN DC 120X38 24V 150cfm - OD1238-24LBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V 150cfm
OD1238-24LBXC
FAN DC 120X38 24V 150cfm OD1238-24LBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1238-24LBXC 1053-1161-ND OD1238-24LBXC 89AH2526 70103399 OD1238-24LBXC OD1238-24LBXC
Product Name FAN DC, 120X38 24V HIGH P DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 150Cfm, 52Db, 9W, 24Vdc; Supply Voltage Vdc Orion Fans Fan;High Performance;24 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire; 120 x 38mm DC Fans FAN DC 120X38 24V 150cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr)
Maximum Static Pressure 0.3800 in H2O (0.7100 Torr) 0.2900 in H2O (0.5418 Torr)
Maximum Sound Level 52 dbA 52 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4020-5 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
Axial Fans - 2557269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Nominal Voltage 48 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details