ORION Fans DC Brushless Fans (BLDC) OD1238-24HBXC

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1158-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1158-ND
DC Brushless Fans (BLDC) 1053-1158-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 200.0 CFM (5.60m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7534 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7534
Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7534
AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:200CFM; Noise Rating:61dB; Power Rating:19W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:200CFM; Noise Rating:61dB; Power Rating:19W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-24HBXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-24HBXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-24HBXC
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 200CFM, 0.98A, 61dBA, 4300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, High Performance, 120x38mm, 24VDC, 200CFM, 0.98A, 61dBA, 4300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 120X38 24V 200cfm - OD1238-24HBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 24V 200cfm
OD1238-24HBXC
FAN DC 120X38 24V 200cfm OD1238-24HBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan;High Performance;24 VDC;200 CFM;61 dB;Ball;4300 RPM; Wire; 120 x 38 mm - 70103400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;High Performance;24 VDC;200 CFM;61 dB;Ball;4300 RPM; Wire; 120 x 38 mm
70103400
Fan;High Performance;24 VDC;200 CFM;61 dB;Ball;4300 RPM; Wire; 120 x 38 mm 70103400
Features: 12" Wire Terminations Ball Bearing Brushless Motor Polarity Protected UL94V-O Frame and Impeller UL/243 Approval Auto Restart

Features:

  • 12" Wire Terminations
  • Ball Bearing
  • Brushless Motor
  • Polarity Protected
  • UL94V-O Frame and Impeller
  • UL/243 Approval
  • Auto Restart
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1158-ND 36AJ7534 OD1238-24HBXC OD1238-24HBXC OD1238-24HBXC 70103400
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 120Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 120X38 24V 200cfm Fan;High Performance;24 VDC;200 CFM;61 dB;Ball;4300 RPM; Wire; 120 x 38 mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr) 200 SCFM (340 m³/hr)
Maximum Static Pressure 0.6400 in H2O (1.2 Torr) 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 61 dbA 61 dbA 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Light Strip, Led, 100-240Vac, Magnet; Power Rating Stego - 01X0589 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Power 5 watts
View Details
7025-7 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2902 to ? in H2O (0.5421 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details