Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires 24AWG or terminals
Motor Brushless DC, auto restart, polarity protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD1238-12LL( )B-55 |
| Product Name | OD1238 - '55 Series' |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 53 SCFM (90.09 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) |
| Maximum Sound Level | 27 dbA |
| Nominal Voltage | 12 volts |