ORION Fans DC Brushless Fans (BLDC) OD1238-12LBXC

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1152-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1152-ND
DC Brushless Fans (BLDC) 1053-1152-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 150.0 CFM (4.20m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1238-12LBXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1238-12LBXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1238-12LBXC
FAN AXIAL 120X38.5MM 12VDC WIRE

FAN AXIAL 120X38.5MM 12VDC WIRE

Supplier's Site
Fan;High Performance;12 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire;120 x 38 mm - 70103397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;High Performance;12 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire;120 x 38 mm
70103397
Fan;High Performance;12 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire;120 x 38 mm 70103397
Features: 12" Wire Terminations Ball Bearing Brushless Motor Polarity Protected UL94V-O Frame and Impeller UL/243 Approval Auto Restart

Features:

  • 12" Wire Terminations
  • Ball Bearing
  • Brushless Motor
  • Polarity Protected
  • UL94V-O Frame and Impeller
  • UL/243 Approval
  • Auto Restart
Supplier's Site
FAN DC 120X38 12V 150cfm - OD1238-12LBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X38 12V 150cfm
OD1238-12LBXC
FAN DC 120X38 12V 150cfm OD1238-12LBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 150Cfm, 52Db, 10W, 12V; Supply Voltage Vdc Orion Fans - 89AH2517 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 150Cfm, 52Db, 10W, 12V; Supply Voltage Vdc Orion Fans
89AH2517
Axial Fan, Ball, 150Cfm, 52Db, 10W, 12V; Supply Voltage Vdc Orion Fans 89AH2517
AXIAL FAN, BALL, 150CFM, 52DB, 10W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:150CFM; Noise Rating:52dBA; Power Rating:10W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 150CFM, 52DB, 10W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:150CFM; Noise Rating:52dBA; Power Rating:10W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 120x38mm, 12VDC, 150CFM, 0.87A, 52dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, High Performance, 120x38mm, 12VDC, 150CFM, 0.87A, 52dBA, 3200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1152-ND OD1238-12LBXC 70103397 OD1238-12LBXC 89AH2517 OD1238-12LBXC
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;High Performance;12 VDC;150 CFM;52 dB;Ball;3200 RPM;Wire;120 x 38 mm FAN DC 120X38 12V 150cfm Axial Fan, Ball, 150Cfm, 52Db, 10W, 12V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr) 150 SCFM (255 m³/hr)
Maximum Static Pressure 0.3800 in H2O (0.7100 Torr) 0.3800 in H2O (0.7100 Torr)
Maximum Sound Level 52 dbA 52 dbA 52 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details