ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-24MS

Description
FAN AXIAL 120X32MM 24VDC WIRE
Datasheet
Description
FAN AXIAL 120X32MM 24VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-24MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-24MS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-24MS
FAN AXIAL 120X32MM 24VDC WIRE

FAN AXIAL 120X32MM 24VDC WIRE

Supplier's Site
FAN DC 120X32 24V SLEEVE, 107cfm - OD1232-24MS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 24V SLEEVE, 107cfm
OD1232-24MS
FAN DC 120X32 24V SLEEVE, 107cfm OD1232-24MS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 24VDC, 107CFM, Sleeve Bearing, 2x Wire Leads

DC Fans DC Fan, 120x32mm, 24VDC, 107CFM, Sleeve Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1232-24MS OD1232-24MS OD1232-24MS
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X32 24V SLEEVE, 107cfm DC Fans
Maximum Air Flow 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Sound Level 48 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details